Vishay Intertechnology, Inc. RES 1.69M OHM 1/4W .5% AXIAL RNC60H1694DSBSL

Description
RES 1.69Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.69Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69M OHM 1/4W .5% AXIAL - RNC60H1694DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/4W .5% AXIAL
RNC60H1694DSBSL
RES 1.69M OHM 1/4W .5% AXIAL RNC60H1694DSBSL
RES 1.69Mohm 1/4W .5% AXIAL

RES 1.69Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1694DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1694DSBSL-ND
Through Hole Resistors RNC60H1694DSBSL-ND
1.69 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.69 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1694DSBSL RNC60H1694DSBSL-ND
Product Name RES 1.69M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details