Vishay Intertechnology, Inc. MF,1/4W,16.9K ,.1%,50PPM,S/.001%,BULK RNC60H1692BSB14

Description
MF,1/4W,16.9K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,16.9K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,16.9K ,.1%,50PPM,S/.001%,BULK - RNC60H1692BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,16.9K ,.1%,50PPM,S/.001%,BULK
RNC60H1692BSB14
MF,1/4W,16.9K ,.1%,50PPM,S/.001%,BULK RNC60H1692BSB14
MF,1/4W,16.9K ,.1%,50PPM,S/.001%,B ULK

MF,1/4W,16.9K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H1692BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1692BSB14-ND
Through Hole Resistors RNC60H1692BSB14-ND
16.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1692BSB14 RNC60H1692BSB14-ND
Product Name MF,1/4W,16.9K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details