Vishay Precision Group RES 169 OHM 1/4W 1% AXIAL RNC60H1690FSB14

Description
RES 169ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/4W 1% AXIAL - RNC60H1690FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/4W 1% AXIAL
RNC60H1690FSB14
RES 169 OHM 1/4W 1% AXIAL RNC60H1690FSB14
RES 169ohm 1/4W 1% AXIAL

RES 169ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1690FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1690FSB14-ND
Through Hole Resistors RNC60H1690FSB14-ND
169 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,169Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M7106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,169Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M7106
Resistor,metal Film,169Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M7106
Resistor,Metal Film,169Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,169Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1690FSB14 RNC60H1690FSB14-ND 08M7106
Product Name RES 169 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,169Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers