Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1674DSRE7

Description
1.67 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.67 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H1674DSRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H1674DSRE7TR-ND
Through Hole Resistors 541-RNC60H1674DSRE7TR-ND
1.67 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.67 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.67M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H1674DSRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.67M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H1674DSRE7
Res Metal Film 1.67M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H1674DSRE7
Res Metal Film 1.67M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 1.67M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60H1674DSRE7TR-ND RNC60H1674DSRE7
Product Name Through Hole Resistors Res Metal Film 1.67M Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details