Vishay Intertechnology, Inc. RES 1.67M OHM 1/4W .5% AXIAL RNC60H1674DSRE6

Description
RES 1.67Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.67Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.67M OHM 1/4W .5% AXIAL - RNC60H1674DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67M OHM 1/4W .5% AXIAL
RNC60H1674DSRE6
RES 1.67M OHM 1/4W .5% AXIAL RNC60H1674DSRE6
RES 1.67Mohm 1/4W .5% AXIAL

RES 1.67Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1674DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1674DSRE6-ND
Through Hole Resistors RNC60H1674DSRE6-ND
1.67 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.67 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1674DSRE6 RNC60H1674DSRE6-ND
Product Name RES 1.67M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.67E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details