Vishay Intertechnology, Inc. RES 16.7K OHM 1/4W 1% AXIAL RNC60H1672FSB14

Description
RES 16.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.7K OHM 1/4W 1% AXIAL - RNC60H1672FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/4W 1% AXIAL
RNC60H1672FSB14
RES 16.7K OHM 1/4W 1% AXIAL RNC60H1672FSB14
RES 16.7Kohm 1/4W 1% AXIAL

RES 16.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1672FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1672FSB14-ND
Through Hole Resistors RNC60H1672FSB14-ND
16.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1672FSB14 RNC60H1672FSB14-ND
Product Name RES 16.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details