Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1651DRRSL

Description
1.65 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.65 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1651DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1651DRRSL-ND
Through Hole Resistors RNC60H1651DRRSL-ND
1.65 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.65 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.65K OHM 1/4W .5% AXIAL - RNC60H1651DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/4W .5% AXIAL
RNC60H1651DRRSL
RES 1.65K OHM 1/4W .5% AXIAL RNC60H1651DRRSL
RES 1.65Kohm 1/4W .5% AXIAL

RES 1.65Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1651DRRSL-ND RNC60H1651DRRSL
Product Name Through Hole Resistors RES 1.65K OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details