Vishay Intertechnology, Inc. RES 1.64M OHM 1/4W .5% AXIAL RNC60H1644DSB14

Description
RES 1.64Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.64Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.64M OHM 1/4W .5% AXIAL - RNC60H1644DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.64M OHM 1/4W .5% AXIAL
RNC60H1644DSB14
RES 1.64M OHM 1/4W .5% AXIAL RNC60H1644DSB14
RES 1.64Mohm 1/4W .5% AXIAL

RES 1.64Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1644DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1644DSB14-ND
Through Hole Resistors RNC60H1644DSB14-ND
1.64 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.64 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1644DSB14 RNC60H1644DSB14-ND
Product Name RES 1.64M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.64E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers