Vishay Precision Group Erc-55-200 16.4K .5% T-2 Rnc60H1642Ds Re Vishay RNC60H1642DSRE5

Description
ERC-55-200 16.4K .5% T-2 RNC60H1642DS RE
Description
ERC-55-200 16.4K .5% T-2 RNC60H1642DS RE

Suppliers

Company
Product
Description
Supplier Links
Erc-55-200 16.4K .5% T-2 Rnc60H1642Ds Re Vishay - 91R9230 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55-200 16.4K .5% T-2 Rnc60H1642Ds Re Vishay
91R9230
Erc-55-200 16.4K .5% T-2 Rnc60H1642Ds Re Vishay 91R9230
ERC-55-200 16.4K .5% T-2 RNC60H1642DS RE

ERC-55-200 16.4K .5% T-2 RNC60H1642DS RE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91R9230
Product Name Erc-55-200 16.4K .5% T-2 Rnc60H1642Ds Re Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details