Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1642DSBSL

Description
16.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1642DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1642DSBSL-ND
Through Hole Resistors RNC60H1642DSBSL-ND
16.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.4 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 16.4K OHM 1/4W .5% AXIAL - RNC60H1642DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.4K OHM 1/4W .5% AXIAL
RNC60H1642DSBSL
RES 16.4K OHM 1/4W .5% AXIAL RNC60H1642DSBSL
RES 16.4Kohm 1/4W .5% AXIAL

RES 16.4Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1642DSBSL-ND RNC60H1642DSBSL
Product Name Through Hole Resistors RES 16.4K OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details