Vishay Intertechnology, Inc. RES 164 OHM 1/4W .1% AXIAL RNC60H1640BSRE6

Description
RES 164ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 164ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 164 OHM 1/4W .1% AXIAL - RNC60H1640BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 164 OHM 1/4W .1% AXIAL
RNC60H1640BSRE6
RES 164 OHM 1/4W .1% AXIAL RNC60H1640BSRE6
RES 164ohm 1/4W .1% AXIAL

RES 164ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1640BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1640BSRE6-ND
Through Hole Resistors RNC60H1640BSRE6-ND
164 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

164 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H1640BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1640BSRE6
Through Hole Resistors RNC60H1640BSRE6
RES 164 OHM 1/4W .1% AXIAL

RES 164 OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1640BSRE6 RNC60H1640BSRE6-ND RNC60H1640BSRE6
Product Name RES 164 OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 164 ohms 164 ohms 164 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details