Vishay Precision Group RES 16.2K OHM 1/4W 1% AXIAL RNC60H1622FSR36

Description
RES 16.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/4W 1% AXIAL - RNC60H1622FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/4W 1% AXIAL
RNC60H1622FSR36
RES 16.2K OHM 1/4W 1% AXIAL RNC60H1622FSR36
RES 16.2Kohm 1/4W 1% AXIAL

RES 16.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1622FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1622FSR36-ND
Through Hole Resistors RNC60H1622FSR36-ND
16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,16.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M7039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M7039
Resistor,metal Film,16.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M7039
Resistor,Metal Film,16.2KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,16.2KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1622FSR36 RNC60H1622FSR36-ND 08M7039
Product Name RES 16.2K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details