Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1621FRRSL

Description
1.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1621FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1621FRRSL-ND
Through Hole Resistors RNC60H1621FRRSL-ND
1.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.62K OHM 1/4W 1% AXIAL - RNC60H1621FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/4W 1% AXIAL
RNC60H1621FRRSL
RES 1.62K OHM 1/4W 1% AXIAL RNC60H1621FRRSL
RES 1.62Kohm 1/4W 1% AXIAL

RES 1.62Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1621FRRSL-ND RNC60H1621FRRSL
Product Name Through Hole Resistors RES 1.62K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers