162 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 162 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RNC60H1620BSRE5TR-ND | RNC60H1620BSRE5 |
| Product Name | Through Hole Resistors | Res Metal Film 162 Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 162 ohms |