Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1603DSRSL

Description
160 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
160 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H1603DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1603DSRSL-ND
Through Hole Resistors RNC60H1603DSRSL-ND
160 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 160K OHM 1/4W .5% AXIAL - RNC60H1603DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/4W .5% AXIAL
RNC60H1603DSRSL
RES 160K OHM 1/4W .5% AXIAL RNC60H1603DSRSL
RES 160Kohm 1/4W .5% AXIAL

RES 160Kohm 1/4W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H1603DSRSL-ND RNC60H1603DSRSL
Product Name Through Hole Resistors RES 160K OHM 1/4W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details