Resistor-Fixed-Singl
160 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC60H1603DSRE8 | 541-RNC60H1603DSRE8TR-ND |
| Product Name | Resistor-Fixed-Single-Through-Hole | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Tolerance | 0.5000 +/- % |