Vishay Intertechnology, Inc. RES 16K OHM 1/4W .1% AXIAL RNC60H1602BSRSL

Description
RES 16Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/4W .1% AXIAL - RNC60H1602BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/4W .1% AXIAL
RNC60H1602BSRSL
RES 16K OHM 1/4W .1% AXIAL RNC60H1602BSRSL
RES 16Kohm 1/4W .1% AXIAL

RES 16Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1602BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1602BSRSL-ND
Through Hole Resistors RNC60H1602BSRSL-ND
16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1602BSRSL RNC60H1602BSRSL-ND
Product Name RES 16K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details