Vishay Intertechnology, Inc. RES 160 OHM 1/4W .5% AXIAL RNC60H1600DSB14

Description
RES 160ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 160ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/4W .5% AXIAL - RNC60H1600DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/4W .5% AXIAL
RNC60H1600DSB14
RES 160 OHM 1/4W .5% AXIAL RNC60H1600DSB14
RES 160ohm 1/4W .5% AXIAL

RES 160ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1600DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1600DSB14-ND
Through Hole Resistors RNC60H1600DSB14-ND
160 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

160 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1600DSB14 RNC60H1600DSB14-ND
Product Name RES 160 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details