Vishay Intertechnology, Inc. RES 15 OHM 1/4W 1% AXIAL RNC60H15R0FSBSL

Description
RES 15ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/4W 1% AXIAL - RNC60H15R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/4W 1% AXIAL
RNC60H15R0FSBSL
RES 15 OHM 1/4W 1% AXIAL RNC60H15R0FSBSL
RES 15ohm 1/4W 1% AXIAL

RES 15ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H15R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H15R0FSBSL-ND
Through Hole Resistors RNC60H15R0FSBSL-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H15R0FSBSL RNC60H15R0FSBSL-ND
Product Name RES 15 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers