Vishay Intertechnology, Inc. Through Hole Resistors RNC60H15R0FMB14

Description
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H15R0FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H15R0FMB14-ND
Through Hole Resistors RNC60H15R0FMB14-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 15 OHM 1/4W 1% AXIAL - RNC60H15R0FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/4W 1% AXIAL
RNC60H15R0FMB14
RES 15 OHM 1/4W 1% AXIAL RNC60H15R0FMB14
RES 15ohm 1/4W 1% AXIAL

RES 15ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H15R0FMB14-ND RNC60H15R0FMB14
Product Name Through Hole Resistors RES 15 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details