Vishay Intertechnology, Inc. RES 1.54M OHM 1/4W 1% AXIAL RNC60H1544FSRSL

Description
RES 1.54Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/4W 1% AXIAL - RNC60H1544FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/4W 1% AXIAL
RNC60H1544FSRSL
RES 1.54M OHM 1/4W 1% AXIAL RNC60H1544FSRSL
RES 1.54Mohm 1/4W 1% AXIAL

RES 1.54Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1544FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1544FSRSL-ND
Through Hole Resistors RNC60H1544FSRSL-ND
1.54 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1544FSRSL RNC60H1544FSRSL-ND
Product Name RES 1.54M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details