Vishay Intertechnology, Inc. RES 1.54M OHM 1/4W .5% AXIAL RNC60H1544DSRSL

Description
RES 1.54Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.54Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/4W .5% AXIAL - RNC60H1544DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/4W .5% AXIAL
RNC60H1544DSRSL
RES 1.54M OHM 1/4W .5% AXIAL RNC60H1544DSRSL
RES 1.54Mohm 1/4W .5% AXIAL

RES 1.54Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1544DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1544DSRSL-ND
Through Hole Resistors RNC60H1544DSRSL-ND
1.54 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.54 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1544DSRSL RNC60H1544DSRSL-ND
Product Name RES 1.54M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details