Vishay Intertechnology, Inc. Res Metal Film 154K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H1543FSB14201

Description
Res Metal Film 154K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 154K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 154K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H1543FSB14201 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 154K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H1543FSB14201
Res Metal Film 154K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H1543FSB14201
Res Metal Film 154K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 154K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC60H1543FSB14201-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H1543FSB14201-ND
Through Hole Resistors 541-RNC60H1543FSB14201-ND
154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

154 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1543FSB14201 541-RNC60H1543FSB14201-ND
Product Name Res Metal Film 154K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers