Vishay Intertechnology, Inc. RES 15.2K OHM 1/4W .5% AXIAL RNC60H1522DSRSL

Description
RES 15.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 15.2Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.2K OHM 1/4W .5% AXIAL - RNC60H1522DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.2K OHM 1/4W .5% AXIAL
RNC60H1522DSRSL
RES 15.2K OHM 1/4W .5% AXIAL RNC60H1522DSRSL
RES 15.2Kohm 1/4W .5% AXIAL

RES 15.2Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1522DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1522DSRSL-ND
Through Hole Resistors RNC60H1522DSRSL-ND
15.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15.2 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1522DSRSL RNC60H1522DSRSL-ND
Product Name RES 15.2K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details