Vishay Precision Group Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC60H1504FPRE6

Description
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC60H1504FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC60H1504FPRE6
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC60H1504FPRE6
Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H1504FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1504FPRE6-ND
Through Hole Resistors RNC60H1504FPRE6-ND
1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1504FPRE6 RNC60H1504FPRE6-ND
Product Name Res Metal Film 1.5M Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details