Vishay Intertechnology, Inc. RES 1.5M OHM 1/4W 1% AXIAL RNC60H1504FPR36

Description
RES 1.5Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/4W 1% AXIAL - RNC60H1504FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/4W 1% AXIAL
RNC60H1504FPR36
RES 1.5M OHM 1/4W 1% AXIAL RNC60H1504FPR36
RES 1.5Mohm 1/4W 1% AXIAL

RES 1.5Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1504FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1504FPR36-ND
Through Hole Resistors RNC60H1504FPR36-ND
1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1504FPR36 RNC60H1504FPR36-ND
Product Name RES 1.5M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers