Vishay Precision Group RES 1.5M OHM 1/4W .1% AXIAL RNC60H1504BSRE6

Description
RES 1.5Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/4W .1% AXIAL - RNC60H1504BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/4W .1% AXIAL
RNC60H1504BSRE6
RES 1.5M OHM 1/4W .1% AXIAL RNC60H1504BSRE6
RES 1.5Mohm 1/4W .1% AXIAL

RES 1.5Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1504BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1504BSRE6-ND
Through Hole Resistors RNC60H1504BSRE6-ND
1.5 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1504BSRE6 RNC60H1504BSRE6-ND
Product Name RES 1.5M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details