Vishay Intertechnology, Inc. RES 150K OHM 1/4W .1% AXIAL RNC60H1503BSBSL

Description
RES 150Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/4W .1% AXIAL - RNC60H1503BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/4W .1% AXIAL
RNC60H1503BSBSL
RES 150K OHM 1/4W .1% AXIAL RNC60H1503BSBSL
RES 150Kohm 1/4W .1% AXIAL

RES 150Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1503BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1503BSBSL-ND
Through Hole Resistors RNC60H1503BSBSL-ND
150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1503BSBSL RNC60H1503BSBSL-ND
Product Name RES 150K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers