Vishay Intertechnology, Inc. MF,1/4W,15K ,.1%,50PPM,S/.001%,T/R RNC60H1502BSRE6

Description
MF,1/4W,15K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/4W,15K ,.1%,50PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,15K ,.1%,50PPM,S/.001%,T/R - RNC60H1502BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,15K ,.1%,50PPM,S/.001%,T/R
RNC60H1502BSRE6
MF,1/4W,15K ,.1%,50PPM,S/.001%,T/R RNC60H1502BSRE6
MF,1/4W,15K ,.1%,50PPM,S/.001%,T /R

MF,1/4W,15K ,.1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC60H1502BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1502BSRE6-ND
Through Hole Resistors RNC60H1502BSRE6-ND
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1502BSRE6 RNC60H1502BSRE6-ND
Product Name MF,1/4W,15K ,.1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details