Vishay Intertechnology, Inc. MF,1/4W,1.5K,1%,50PPM,S/.001%,TR RNC60H1501FSRE6

Description
MF,1/4W,1.5K,1%,50PP M,S/.001%,TR
Request a Quote Datasheet
Description
MF,1/4W,1.5K,1%,50PP M,S/.001%,TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,1.5K,1%,50PPM,S/.001%,TR - RNC60H1501FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,1.5K,1%,50PPM,S/.001%,TR
RNC60H1501FSRE6
MF,1/4W,1.5K,1%,50PPM,S/.001%,TR RNC60H1501FSRE6
MF,1/4W,1.5K,1%,50PP M,S/.001%,TR

MF,1/4W,1.5K,1%,50PPM,S/.001%,TR

Supplier's Site
Through Hole Resistors - RNC60H1501FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1501FSRE6-ND
Through Hole Resistors RNC60H1501FSRE6-ND
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1501FSRE6 RNC60H1501FSRE6-ND
Product Name MF,1/4W,1.5K,1%,50PPM,S/.001%,TR Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers