Vishay Intertechnology, Inc. RES 1.5K OHM 1/4W 1% AXIAL RNC60H1501FSR36

Description
RES 1.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/4W 1% AXIAL - RNC60H1501FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/4W 1% AXIAL
RNC60H1501FSR36
RES 1.5K OHM 1/4W 1% AXIAL RNC60H1501FSR36
RES 1.5Kohm 1/4W 1% AXIAL

RES 1.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1501FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1501FSR36-ND
Through Hole Resistors RNC60H1501FSR36-ND
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1501FSR36 RNC60H1501FSR36-ND
Product Name RES 1.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details