Vishay Intertechnology, Inc. RES 150 OHM 1/4W .5% AXIAL RNC60H1500DSRSL

Description
RES 150ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/4W .5% AXIAL - RNC60H1500DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/4W .5% AXIAL
RNC60H1500DSRSL
RES 150 OHM 1/4W .5% AXIAL RNC60H1500DSRSL
RES 150ohm 1/4W .5% AXIAL

RES 150ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1500DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1500DSRSL-ND
Through Hole Resistors RNC60H1500DSRSL-ND
150 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1500DSRSL RNC60H1500DSRSL-ND
Product Name RES 150 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details