Vishay Intertechnology, Inc. RES 14.7 OHM 1/4W 1% AXIAL RNC60H14R7FSRSL

Description
RES 14.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/4W 1% AXIAL - RNC60H14R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/4W 1% AXIAL
RNC60H14R7FSRSL
RES 14.7 OHM 1/4W 1% AXIAL RNC60H14R7FSRSL
RES 14.7ohm 1/4W 1% AXIAL

RES 14.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H14R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H14R7FSRSL-ND
Through Hole Resistors RNC60H14R7FSRSL-ND
14.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H14R7FSRSL RNC60H14R7FSRSL-ND
Product Name RES 14.7 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details