Vishay Intertechnology, Inc. RES 1.47M OHM 1/4W .5% AXIAL RNC60H1474DSBSL

Description
RES 1.47Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.47Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1/4W .5% AXIAL - RNC60H1474DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1/4W .5% AXIAL
RNC60H1474DSBSL
RES 1.47M OHM 1/4W .5% AXIAL RNC60H1474DSBSL
RES 1.47Mohm 1/4W .5% AXIAL

RES 1.47Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1474DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1474DSBSL-ND
Through Hole Resistors RNC60H1474DSBSL-ND
1.47 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.47 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1474DSBSL RNC60H1474DSBSL-ND
Product Name RES 1.47M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details