Vishay Intertechnology, Inc. RES 147K OHM 1/4W .1% AXIAL RNC60H1473BSRSL

Description
RES 147Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/4W .1% AXIAL - RNC60H1473BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/4W .1% AXIAL
RNC60H1473BSRSL
RES 147K OHM 1/4W .1% AXIAL RNC60H1473BSRSL
RES 147Kohm 1/4W .1% AXIAL

RES 147Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1473BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1473BSRSL-ND
Through Hole Resistors RNC60H1473BSRSL-ND
147 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1473BSRSL RNC60H1473BSRSL-ND
Product Name RES 147K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details