Vishay Intertechnology, Inc. RES 14.7K OHM 1/4W .5% AXIAL RNC60H1472DSRSL

Description
RES 14.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/4W .5% AXIAL - RNC60H1472DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/4W .5% AXIAL
RNC60H1472DSRSL
RES 14.7K OHM 1/4W .5% AXIAL RNC60H1472DSRSL
RES 14.7Kohm 1/4W .5% AXIAL

RES 14.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1472DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1472DSRSL-ND
Through Hole Resistors RNC60H1472DSRSL-ND
14.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1472DSRSL RNC60H1472DSRSL-ND
Product Name RES 14.7K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details