Vishay Intertechnology, Inc. RES 1.47K OHM 1/4W 1% AXIAL RNC60H1471FSRE6

Description
RES 1.47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/4W 1% AXIAL - RNC60H1471FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/4W 1% AXIAL
RNC60H1471FSRE6
RES 1.47K OHM 1/4W 1% AXIAL RNC60H1471FSRE6
RES 1.47Kohm 1/4W 1% AXIAL

RES 1.47Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1471FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1471FSRE6-ND
Through Hole Resistors RNC60H1471FSRE6-ND
1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1471FSRE6 RNC60H1471FSRE6-ND
Product Name RES 1.47K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers