Vishay Intertechnology, Inc. RES 147 OHM 1/4W 1% AXIAL RNC60H1470FSBSL

Description
RES 147ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/4W 1% AXIAL - RNC60H1470FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/4W 1% AXIAL
RNC60H1470FSBSL
RES 147 OHM 1/4W 1% AXIAL RNC60H1470FSBSL
RES 147ohm 1/4W 1% AXIAL

RES 147ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1470FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1470FSBSL-ND
Through Hole Resistors RNC60H1470FSBSL-ND
147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1470FSBSL RNC60H1470FSBSL-ND
Product Name RES 147 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers