Vishay Precision Group RES 147 OHM 1/4W 1% AXIAL RNC60H1470FSB14

Description
RES 147ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/4W 1% AXIAL - RNC60H1470FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/4W 1% AXIAL
RNC60H1470FSB14
RES 147 OHM 1/4W 1% AXIAL RNC60H1470FSB14
RES 147ohm 1/4W 1% AXIAL

RES 147ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1470FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1470FSB14-ND
Through Hole Resistors RNC60H1470FSB14-ND
147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M6796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M6796
Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M6796
Resistor,Metal Film,147Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,147Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H1470FSB14 RNC60H1470FSB14-ND 08M6796
Product Name RES 147 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,147Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers