Vishay Intertechnology, Inc. RES 145K OHM 1/4W .5% AXIAL RNC60H1453DSRSL

Description
RES 145Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 145Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 145K OHM 1/4W .5% AXIAL - RNC60H1453DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145K OHM 1/4W .5% AXIAL
RNC60H1453DSRSL
RES 145K OHM 1/4W .5% AXIAL RNC60H1453DSRSL
RES 145Kohm 1/4W .5% AXIAL

RES 145Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1453DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1453DSRSL-ND
Through Hole Resistors RNC60H1453DSRSL-ND
145 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

145 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1453DSRSL RNC60H1453DSRSL-ND
Product Name RES 145K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 145000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details