Vishay Intertechnology, Inc. RES 145K OHM 1/4W .1% AXIAL RNC60H1453BSRSL

Description
RES 145Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 145Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 145K OHM 1/4W .1% AXIAL - RNC60H1453BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145K OHM 1/4W .1% AXIAL
RNC60H1453BSRSL
RES 145K OHM 1/4W .1% AXIAL RNC60H1453BSRSL
RES 145Kohm 1/4W .1% AXIAL

RES 145Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1453BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1453BSRSL-ND
Through Hole Resistors RNC60H1453BSRSL-ND
145 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

145 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1453BSRSL RNC60H1453BSRSL-ND
Product Name RES 145K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 145000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers