Vishay Intertechnology, Inc. Through Hole Resistors RNC60H1452DRRE5

Description
14.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
14.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H1452DRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H1452DRRE5TR-ND
Through Hole Resistors 541-RNC60H1452DRRE5TR-ND
14.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 14.5K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60H1452DRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.5K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60H1452DRRE5
Res Metal Film 14.5K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H1452DRRE5
Res Metal Film 14.5K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 14.5K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC60H1452DRRE5TR-ND RNC60H1452DRRE5
Product Name Through Hole Resistors Res Metal Film 14.5K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers