Vishay Intertechnology, Inc. RES 145 OHM 1/4W 1% AXIAL RNC60H1450FSB14

Description
RES 145ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 145ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 145 OHM 1/4W 1% AXIAL - RNC60H1450FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145 OHM 1/4W 1% AXIAL
RNC60H1450FSB14
RES 145 OHM 1/4W 1% AXIAL RNC60H1450FSB14
RES 145ohm 1/4W 1% AXIAL

RES 145ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1450FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1450FSB14-ND
Through Hole Resistors RNC60H1450FSB14-ND
145 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

145 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1450FSB14 RNC60H1450FSB14-ND
Product Name RES 145 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 145 ohms 145 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details