Vishay Intertechnology, Inc. RES 143K OHM 1/4W .1% AXIAL RNC60H1433BSRSL

Description
RES 143Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/4W .1% AXIAL - RNC60H1433BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/4W .1% AXIAL
RNC60H1433BSRSL
RES 143K OHM 1/4W .1% AXIAL RNC60H1433BSRSL
RES 143Kohm 1/4W .1% AXIAL

RES 143Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1433BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1433BSRSL-ND
Through Hole Resistors RNC60H1433BSRSL-ND
143 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1433BSRSL RNC60H1433BSRSL-ND
Product Name RES 143K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers