Vishay Precision Group RES 1.43K OHM 1/4W .1% AXIAL RNC60H1431BSRE6

Description
RES 1.43Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/4W .1% AXIAL - RNC60H1431BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/4W .1% AXIAL
RNC60H1431BSRE6
RES 1.43K OHM 1/4W .1% AXIAL RNC60H1431BSRE6
RES 1.43Kohm 1/4W .1% AXIAL

RES 1.43Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1431BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1431BSRE6-ND
Through Hole Resistors RNC60H1431BSRE6-ND
1.43 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H1431BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H1431BSRE6
Through Hole Resistors RNC60H1431BSRE6
RES 1.43K OHM 1/4W .1% AXIAL

RES 1.43K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H1431BSRE6 RNC60H1431BSRE6-ND RNC60H1431BSRE6
Product Name RES 1.43K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details