Vishay Intertechnology, Inc. RES 143 OHM 1/4W .5% AXIAL RNC60H1430DSBSL

Description
RES 143ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/4W .5% AXIAL - RNC60H1430DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/4W .5% AXIAL
RNC60H1430DSBSL
RES 143 OHM 1/4W .5% AXIAL RNC60H1430DSBSL
RES 143ohm 1/4W .5% AXIAL

RES 143ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1430DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1430DSBSL-ND
Through Hole Resistors RNC60H1430DSBSL-ND
143 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1430DSBSL RNC60H1430DSBSL-ND
Product Name RES 143 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details