Vishay Intertechnology, Inc. RES 1.42M OHM 1/4W .5% AXIAL RNC60H1424DSBSL

Description
RES 1.42Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.42Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.42M OHM 1/4W .5% AXIAL - RNC60H1424DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.42M OHM 1/4W .5% AXIAL
RNC60H1424DSBSL
RES 1.42M OHM 1/4W .5% AXIAL RNC60H1424DSBSL
RES 1.42Mohm 1/4W .5% AXIAL

RES 1.42Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1424DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1424DSBSL-ND
Through Hole Resistors RNC60H1424DSBSL-ND
1.42 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.42 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1424DSBSL RNC60H1424DSBSL-ND
Product Name RES 1.42M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.42E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details