Vishay Intertechnology, Inc. RES 1.4M OHM 1/4W .5% AXIAL RNC60H1404DSRSL

Description
RES 1.4Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.4Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4M OHM 1/4W .5% AXIAL - RNC60H1404DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4M OHM 1/4W .5% AXIAL
RNC60H1404DSRSL
RES 1.4M OHM 1/4W .5% AXIAL RNC60H1404DSRSL
RES 1.4Mohm 1/4W .5% AXIAL

RES 1.4Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1404DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1404DSRSL-ND
Through Hole Resistors RNC60H1404DSRSL-ND
1.4 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1404DSRSL RNC60H1404DSRSL-ND
Product Name RES 1.4M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.40E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details