Vishay Intertechnology, Inc. RES 1.4M OHM 1/4W .1% AXIAL RNC60H1404BSBSL

Description
RES 1.4Mohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.4Mohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4M OHM 1/4W .1% AXIAL - RNC60H1404BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4M OHM 1/4W .1% AXIAL
RNC60H1404BSBSL
RES 1.4M OHM 1/4W .1% AXIAL RNC60H1404BSBSL
RES 1.4Mohm 1/4W .1% AXIAL

RES 1.4Mohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1404BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1404BSBSL-ND
Through Hole Resistors RNC60H1404BSBSL-ND
1.4 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1404BSBSL RNC60H1404BSBSL-ND
Product Name RES 1.4M OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.40E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details