Vishay Intertechnology, Inc. RES 14K OHM 1/4W 1% AXIAL RNC60H1402FRRSL

Description
RES 14Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/4W 1% AXIAL - RNC60H1402FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/4W 1% AXIAL
RNC60H1402FRRSL
RES 14K OHM 1/4W 1% AXIAL RNC60H1402FRRSL
RES 14Kohm 1/4W 1% AXIAL

RES 14Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H1402FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H1402FRRSL-ND
Through Hole Resistors RNC60H1402FRRSL-ND
14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H1402FRRSL RNC60H1402FRRSL-ND
Product Name RES 14K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details